multicomp PRO Res, Thick Film, 39R, 1%, 0.75W, 2010; Resistance Multicomp Pro MCPWR10FTEQ0390

Description
RES, THICK FILM, 39R, 1%, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 39R, 1%, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39R, 1%, 0.75W, 2010; Resistance Multicomp Pro - 43T5849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.75W, 2010; Resistance Multicomp Pro
43T5849
Res, Thick Film, 39R, 1%, 0.75W, 2010; Resistance Multicomp Pro 43T5849
RES, THICK FILM, 39R, 1%, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 39R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1606
Res, 39R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1606
RES, 39R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5849 12AC1606
Product Name Res, Thick Film, 39R, 1%, 0.75W, 2010; Resistance Multicomp Pro Res, 39R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details