multicomp PRO Res, 20M, 1%, 0.333W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCPWR06FTEO2005

Description
RES, 20M, 1%, 0.333W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20Mohm; Product Range:MCPWR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 20M, 1%, 0.333W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20Mohm; Product Range:MCPWR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 20M, 1%, 0.333W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 12AC1603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 1%, 0.333W, 1206, Thick Film; Resistor Case Style Multicomp Pro
12AC1603
Res, 20M, 1%, 0.333W, 1206, Thick Film; Resistor Case Style Multicomp Pro 12AC1603
RES, 20M, 1%, 0.333W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20Mohm; Product Range:MCPWR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20M, 1%, 0.333W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20Mohm; Product Range:MCPWR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20M, 1%, 0.333W, 1206; Resistance Multicomp Pro - 43T5605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 1%, 0.333W, 1206; Resistance Multicomp Pro
43T5605
Res, Thick Film, 20M, 1%, 0.333W, 1206; Resistance Multicomp Pro 43T5605
RES, THICK FILM, 20M, 1%, 0.333W, 1206; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

RES, THICK FILM, 20M, 1%, 0.333W, 1206; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1603 43T5605
Product Name Res, 20M, 1%, 0.333W, 1206, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 20M, 1%, 0.333W, 1206; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Resistance Range 2.00E7 ohms 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details