multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 62 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCPWR06FTEO0620

Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 62 ohm, 330 mW, 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 62 ohm, 330 mW, 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 62 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 43T5702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 62 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
43T5702
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 62 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 43T5702
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 62 ohm, 330 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 62 ohm, 330 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5702
Product Name Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 62 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers