multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCPWR05FTEW8200

Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 43T5521 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
43T5521
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 43T5521
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5521
Product Name Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details