multicomp PRO Fuse, Pcb, 500Ma, 125V, Slow Blow; Fuse Current Multicomp Pro MCPSP 0.5A 125V

Description
FUSE, PCB, 500mA, 125V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Length:7.1mmRoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 500mA, 125V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Length:7.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 500Ma, 125V, Slow Blow; Fuse Current Multicomp Pro - 95M6661 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 125V, Slow Blow; Fuse Current Multicomp Pro
95M6661
Fuse, Pcb, 500Ma, 125V, Slow Blow; Fuse Current Multicomp Pro 95M6661
FUSE, PCB, 500mA, 125V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Length:7.1mmRoHS Compliant: Yes

FUSE, PCB, 500mA, 125V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Length:7.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6661
Product Name Fuse, Pcb, 500Ma, 125V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110428 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details