multicomp PRO Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro MCPS5022MT100

Description
INDUCTOR, 10UH, 8A, 20%, 30MHz; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 8A, 20%, 30MHz; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro - 20T0993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro
20T0993
Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro 20T0993
INDUCTOR, 10UH, 8A, 20%, 30MHz; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 8A, 20%, 30MHz; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro - 20T0994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro
20T0994
Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro 20T0994
INDUCTOR, 10UH, 8A, 20%, 30MHz; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 8A, 20%, 30MHz; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0993
Product Name Inductor, 10Uh, 8A, 20%, 30Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers