multicomp PRO Inductor, 3.3Uh, 1.6A, 20%, 120Mhz; Inductance Multicomp Pro MCPS1608MT3R3

Description
INDUCTOR, 3.3UH, 1.6A, 20%, 120MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, 1.6A, 20%, 120MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 1.6A, 20%, 120Mhz; Inductance Multicomp Pro - 20T0953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.6A, 20%, 120Mhz; Inductance Multicomp Pro
20T0953
Inductor, 3.3Uh, 1.6A, 20%, 120Mhz; Inductance Multicomp Pro 20T0953
INDUCTOR, 3.3UH, 1.6A, 20%, 120MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.6A, 20%, 120MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0953
Product Name Inductor, 3.3Uh, 1.6A, 20%, 120Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details