multicomp PRO Inductor, 330Uh, 200Ma, 20%, 5Mhz; Inductance Multicomp Pro MCPS1608MT331

Description
INDUCTOR, 330UH, 200MA, 20%, 5MHz; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:1.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 200MA, 20%, 5MHz; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:1.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 200Ma, 20%, 5Mhz; Inductance Multicomp Pro - 20T0957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 200Ma, 20%, 5Mhz; Inductance Multicomp Pro
20T0957
Inductor, 330Uh, 200Ma, 20%, 5Mhz; Inductance Multicomp Pro 20T0957
INDUCTOR, 330UH, 200MA, 20%, 5MHz; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:1.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330UH, 200MA, 20%, 5MHz; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:1.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0957
Product Name Inductor, 330Uh, 200Ma, 20%, 5Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details