multicomp PRO Inductor, 2.2Uh, 1.8A, 20%, 120Mhz; Inductance Multicomp Pro MCPS1608MT2R2

Description
INDUCTOR, 2.2UH, 1.8A, 20%, 120MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 1.8A, 20%, 120MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 1.8A, 20%, 120Mhz; Inductance Multicomp Pro - 20T0947 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.8A, 20%, 120Mhz; Inductance Multicomp Pro
20T0947
Inductor, 2.2Uh, 1.8A, 20%, 120Mhz; Inductance Multicomp Pro 20T0947
INDUCTOR, 2.2UH, 1.8A, 20%, 120MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.8A, 20%, 120MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0947
Product Name Inductor, 2.2Uh, 1.8A, 20%, 120Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details