multicomp PRO Inductor, 22Uh, 700Ma, 20%, 25Mhz; Inductance Multicomp Pro MCPS1608MT220

Description
INDUCTOR, 22UH, 700MA, 20%, 25MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 700MA, 20%, 25MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 700Ma, 20%, 25Mhz; Inductance Multicomp Pro - 20T0949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 700Ma, 20%, 25Mhz; Inductance Multicomp Pro
20T0949
Inductor, 22Uh, 700Ma, 20%, 25Mhz; Inductance Multicomp Pro 20T0949
INDUCTOR, 22UH, 700MA, 20%, 25MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 700MA, 20%, 25MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0949
Product Name Inductor, 22Uh, 700Ma, 20%, 25Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details