multicomp PRO Inductor, 15Uh, 800Ma, 20%, 33Mhz; Inductance Multicomp Pro MCPS1608MT150

Description
INDUCTOR, 15UH, 800MA, 20%, 33MHz; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 800MA, 20%, 33MHz; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 800Ma, 20%, 33Mhz; Inductance Multicomp Pro - 20T0943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 800Ma, 20%, 33Mhz; Inductance Multicomp Pro
20T0943
Inductor, 15Uh, 800Ma, 20%, 33Mhz; Inductance Multicomp Pro 20T0943
INDUCTOR, 15UH, 800MA, 20%, 33MHz; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 800MA, 20%, 33MHz; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0943
Product Name Inductor, 15Uh, 800Ma, 20%, 33Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details