multicomp PRO Pb Switch, Spst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro MCPS-5-1MB-PNBB-SW

Description
PB SWITCH, SPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro - 90Y7194 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro
90Y7194
Pb Switch, Spst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro 90Y7194
PB SWITCH, SPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes

PB SWITCH, SPST, BLK, 250V, QUICKCONNECT; Switch Operation:Momentary; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:16A; Switch Terminals:Quick Connect; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7194
Product Name Pb Switch, Spst, Blk, 250V, Quickconnect; Switch Operation Multicomp Pro
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 354955 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Push Button Switches - 1-2364687-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details