multicomp PRO Pb Switch, Spst, 250V, Quick Connect; Product Range Multicomp Pro MCPS-5-110-PLBU-SW

Description
PB SWITCH, SPST, 250V, QUICK CONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST, 250V, QUICK CONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, 250V, Quick Connect; Product Range Multicomp Pro - 90Y7201 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 250V, Quick Connect; Product Range Multicomp Pro
90Y7201
Pb Switch, Spst, 250V, Quick Connect; Product Range Multicomp Pro 90Y7201
PB SWITCH, SPST, 250V, QUICK CONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST, 250V, QUICK CONNECT; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Contact Current Max:16A; Contact Voltage AC Nom:250V; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 90Y7201
Product Name Pb Switch, Spst, 250V, Quick Connect; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TGM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1113893 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Heads - 2838267 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details