multicomp PRO Wirewound Resistor, 75 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro MCPRW0FWJW750B00

Description
WIREWOUND RESISTOR, 75 OHM, 15W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 75 OHM, 15W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 75 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro - 16R2094 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro
16R2094
Wirewound Resistor, 75 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro 16R2094
WIREWOUND RESISTOR, 75 OHM, 15W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 15W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2094
Product Name Wirewound Resistor, 75 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers