multicomp PRO Wirewound Resistor, 300 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW301B00

Description
WIREWOUND RESISTOR, 300 OHM, 15W, 5%, AXIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 300 OHM, 15W, 5%, AXIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 300 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2076 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2076
Wirewound Resistor, 300 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2076
WIREWOUND RESISTOR, 300 OHM, 15W, 5%, AXIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 15W, 5%, AXIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2076
Product Name Wirewound Resistor, 300 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers