multicomp PRO Wirewound Resistor, 270 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0FWJW271B00

Description
WIREWOUND RESISTOR, 270 OHM, 15W, 5%, AXIAL LEAD; Resistance:270ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 270 OHM, 15W, 5%, AXIAL LEAD; Resistance:270ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 270 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2073 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
16R2073
Wirewound Resistor, 270 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro 16R2073
WIREWOUND RESISTOR, 270 OHM, 15W, 5%, AXIAL LEAD; Resistance:270ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 15W, 5%, AXIAL LEAD; Resistance:270ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2073
Product Name Wirewound Resistor, 270 Ohm, 15W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details