multicomp PRO Wirewound Resistor, 27 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro MCPRW0FWJW270B00

Description
WIREWOUND RESISTOR, 27 OHM, 15W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 27 OHM, 15W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 27 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro - 16R2072 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro
16R2072
Wirewound Resistor, 27 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro 16R2072
WIREWOUND RESISTOR, 27 OHM, 15W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 15W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2072
Product Name Wirewound Resistor, 27 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers