multicomp PRO Wirewound Resistor, 2 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro MCPRW0FWJW20JB00

Description
WIREWOUND RESISTOR, 2 OHM, 15W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 15W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro - 16R2068 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro
16R2068
Wirewound Resistor, 2 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro 16R2068
WIREWOUND RESISTOR, 2 OHM, 15W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 15W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2068
Product Name Wirewound Resistor, 2 Ohm, 15W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details