multicomp PRO Wirewound Resistor, 750 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW0AWJW751B00

Description
WIREWOUND RESISTOR, 750 OHM, 10W, 5%, AXIAL LEAD; Resistance:750ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 750 OHM, 10W, 5%, AXIAL LEAD; Resistance:750ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 750 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2058 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
16R2058
Wirewound Resistor, 750 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro 16R2058
WIREWOUND RESISTOR, 750 OHM, 10W, 5%, AXIAL LEAD; Resistance:750ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 10W, 5%, AXIAL LEAD; Resistance:750ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2058
Product Name Wirewound Resistor, 750 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details