multicomp PRO Wirewound Resistor, 56 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro MCPRW0AWJW560B00

Description
WIREWOUND RESISTOR, 56 OHM, 10W, 5%, AXIAL; Resistance:56ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 56 OHM, 10W, 5%, AXIAL; Resistance:56ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 56 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro - 16R2051 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
16R2051
Wirewound Resistor, 56 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro 16R2051
WIREWOUND RESISTOR, 56 OHM, 10W, 5%, AXIAL; Resistance:56ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 10W, 5%, AXIAL; Resistance:56ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2051
Product Name Wirewound Resistor, 56 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers