WIREWOUND RESISTOR, 390 OHM, 10W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16R2044 |
| Product Name | Wirewound Resistor, 390 Ohm, 10W, 5%, Axial Lead; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial Leaded |
| Resistance Range | 390 ohms |