multicomp PRO Wirewound Resistor, 39 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro MCPRW0AWJW390B00

Description
WIREWOUND RESISTOR, 39 OHM, 10W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 39 OHM, 10W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 39 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro - 16R2043 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
16R2043
Wirewound Resistor, 39 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro 16R2043
WIREWOUND RESISTOR, 39 OHM, 10W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 39 OHM, 10W, 5%, AXIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2043
Product Name Wirewound Resistor, 39 Ohm, 10W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers