multicomp PRO Resistor, Wirewound, 75 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro MCPRW07WJW750B00

Description
RESISTOR, WIREWOUND, 75 OHM, 7W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 75 OHM, 7W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 75 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro - 16R2281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 75 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
16R2281
Resistor, Wirewound, 75 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro 16R2281
RESISTOR, WIREWOUND, 75 OHM, 7W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 75 OHM, 7W, 5%, AXIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2281
Product Name Resistor, Wirewound, 75 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers