multicomp PRO Wirewound Resistor, 47 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro MCPRW07WJW470B00

Description
WIREWOUND RESISTOR, 47 OHM, 7W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 47 OHM, 7W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 47 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro - 16R2275 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
16R2275
Wirewound Resistor, 47 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro 16R2275
WIREWOUND RESISTOR, 47 OHM, 7W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 7W, 5%, AXIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2275
Product Name Wirewound Resistor, 47 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers