multicomp PRO Resistor, Wirewound, 330 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW07WJW331B00

Description
RESISTOR, WIREWOUND, 330 OHM, 7W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 330 OHM, 7W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 330 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 330 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro
16R2269
Resistor, Wirewound, 330 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro 16R2269
RESISTOR, WIREWOUND, 330 OHM, 7W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 330 OHM, 7W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2269
Product Name Resistor, Wirewound, 330 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details