multicomp PRO Wirewound Resistor, 15 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro MCPRW07WJW150B00

Description
WIREWOUND RESISTOR, 15 OHM, 7W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 7W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro - 16R2258 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
16R2258
Wirewound Resistor, 15 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro 16R2258
WIREWOUND RESISTOR, 15 OHM, 7W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 7W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2258
Product Name Wirewound Resistor, 15 Ohm, 7W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details