multicomp PRO Resistor, Wirewound, 100 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW07WJW101B00

Description
RESISTOR, WIREWOUND, 100 OHM, 7W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 100 OHM, 7W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 100 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro
16R2257
Resistor, Wirewound, 100 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro 16R2257
RESISTOR, WIREWOUND, 100 OHM, 7W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100 OHM, 7W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2257
Product Name Resistor, Wirewound, 100 Ohm, 7W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers