multicomp PRO Wirewound Resistor, 2 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro MCPRW05WJW20JB00

Description
WIREWOUND RESISTOR, 2 OHM, 5W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 5W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro - 16R2243 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
16R2243
Wirewound Resistor, 2 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro 16R2243
WIREWOUND RESISTOR, 2 OHM, 5W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2243
Product Name Wirewound Resistor, 2 Ohm, 5W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details