multicomp PRO Metal Film Resistor, 39Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW05WJP393B00

Description
METAL FILM RESISTOR, 39KOHM, 5W, 5%, AXIAL LEAD; Resistance:39kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 39KOHM, 5W, 5%, AXIAL LEAD; Resistance:39kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 39Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2237 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro
16R2237
Metal Film Resistor, 39Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro 16R2237
METAL FILM RESISTOR, 39KOHM, 5W, 5%, AXIAL LEAD; Resistance:39kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39KOHM, 5W, 5%, AXIAL LEAD; Resistance:39kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2237
Product Name Metal Film Resistor, 39Kohm, 5W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details