multicomp PRO Wirewound Resistor, 0.82 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro MCPRW03WJW82KB00

Description
WIREWOUND RESISTOR, 0.82 OHM, 3W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.82 OHM, 3W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.82 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro - 16R2227 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.82 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
16R2227
Wirewound Resistor, 0.82 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro 16R2227
WIREWOUND RESISTOR, 0.82 OHM, 3W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.82 OHM, 3W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2227
Product Name Wirewound Resistor, 0.82 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details