multicomp PRO Wirewound Resistor, 7.5 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro MCPRW03WJW75JB00

Description
WIREWOUND RESISTOR, 7.5 OHM, 3W, 5%, AXIAL; Resistance:7.5ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 7.5 OHM, 3W, 5%, AXIAL; Resistance:7.5ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 7.5 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro - 16R2224 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
16R2224
Wirewound Resistor, 7.5 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro 16R2224
WIREWOUND RESISTOR, 7.5 OHM, 3W, 5%, AXIAL; Resistance:7.5ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 3W, 5%, AXIAL; Resistance:7.5ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2224
Product Name Wirewound Resistor, 7.5 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A910RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details