multicomp PRO Wirewound Resistor, 0.68 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro MCPRW03WJW68KB00

Description
WIREWOUND RESISTOR, 0.68 OHM, 3W, 5%, AXIAL; Resistance:0.68ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.68 OHM, 3W, 5%, AXIAL; Resistance:0.68ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.68 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro - 16R2223 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.68 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
16R2223
Wirewound Resistor, 0.68 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro 16R2223
WIREWOUND RESISTOR, 0.68 OHM, 3W, 5%, AXIAL; Resistance:0.68ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.68 OHM, 3W, 5%, AXIAL; Resistance:0.68ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2223
Product Name Wirewound Resistor, 0.68 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details