multicomp PRO Resistor, Cement, 82 Ohm, 2W, 10%; Resistance Multicomp Pro MCPRW02WKP820B00

Description
RESISTOR, CEMENT, 82 OHM, 2W, 10%; Resistance:82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CEMENT, 82 OHM, 2W, 10%; Resistance:82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cement, 82 Ohm, 2W, 10%; Resistance Multicomp Pro - 97M6257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cement, 82 Ohm, 2W, 10%; Resistance Multicomp Pro
97M6257
Resistor, Cement, 82 Ohm, 2W, 10%; Resistance Multicomp Pro 97M6257
RESISTOR, CEMENT, 82 OHM, 2W, 10%; Resistance:82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, CEMENT, 82 OHM, 2W, 10%; Resistance:82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6257
Product Name Resistor, Cement, 82 Ohm, 2W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details