multicomp PRO Resistor, Cement, 4.7Kohm, 2W, 10%; Resistance Multicomp Pro MCPRW02WK472B00

Description
RESISTOR, CEMENT, 4.7KOHM, 2W, 10%; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CEMENT, 4.7KOHM, 2W, 10%; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cement, 4.7Kohm, 2W, 10%; Resistance Multicomp Pro - 97M6263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cement, 4.7Kohm, 2W, 10%; Resistance Multicomp Pro
97M6263
Resistor, Cement, 4.7Kohm, 2W, 10%; Resistance Multicomp Pro 97M6263
RESISTOR, CEMENT, 4.7KOHM, 2W, 10%; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, CEMENT, 4.7KOHM, 2W, 10%; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6263
Product Name Resistor, Cement, 4.7Kohm, 2W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details