multicomp PRO Wirewound Resistor, 820 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW821B00

Description
WIREWOUND RESISTOR, 820 OHM, 25W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 820 OHM, 25W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 820 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2169 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2169
Wirewound Resistor, 820 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2169
WIREWOUND RESISTOR, 820 OHM, 25W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 25W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2169
Product Name Wirewound Resistor, 820 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers