multicomp PRO Wirewound Resistor, 10 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW020JW100B00

Description
WIREWOUND RESISTOR, 10 OHM, 20W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 20W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2114 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro
16R2114
Wirewound Resistor, 10 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro 16R2114
WIREWOUND RESISTOR, 10 OHM, 20W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 20W, 5%, AXIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2114
Product Name Wirewound Resistor, 10 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers