multicomp PRO Wirewound Resistor, 15 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro MCPRW01WJW150B00

Description
WIREWOUND RESISTOR, 15 OHM, 1W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 1W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro - 16R3407 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro
16R3407
Wirewound Resistor, 15 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro 16R3407
WIREWOUND RESISTOR, 15 OHM, 1W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 1W, 5%, AXIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3407
Product Name Wirewound Resistor, 15 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details