multicomp PRO Resistor Metal Film, 330 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW01WJP331B00

Description
RESISTOR METAL FILM, 330 OHM, 1W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR METAL FILM, 330 OHM, 1W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Film, 330 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro - 16R3401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 330 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
16R3401
Resistor Metal Film, 330 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro 16R3401
RESISTOR METAL FILM, 330 OHM, 1W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR METAL FILM, 330 OHM, 1W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3401
Product Name Resistor Metal Film, 330 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details