multicomp PRO Wirewound Resistor, 27 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJW270B00

Description
WIREWOUND RESISTOR, 27 OHM, 10W, 5%, RADIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 27 OHM, 10W, 5%, RADIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 27 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1815 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1815
Wirewound Resistor, 27 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1815
WIREWOUND RESISTOR, 27 OHM, 10W, 5%, RADIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 10W, 5%, RADIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1815
Product Name Wirewound Resistor, 27 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers