multicomp PRO Wirewound Resistor, 15 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJW150B00

Description
WIREWOUND RESISTOR, 15 OHM, 10W, 5%, RADIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 10W, 5%, RADIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1809 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1809
Wirewound Resistor, 15 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1809
WIREWOUND RESISTOR, 15 OHM, 10W, 5%, RADIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 10W, 5%, RADIAL; Resistance:15ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1809
Product Name Wirewound Resistor, 15 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details