multicomp PRO Metal Film Resistor, 200Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJP204B00

Description
METAL FILM RESISTOR, 200KOHM, 7W, 5%, RADIAL LEAD; Resistance:200kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 200KOHM, 7W, 5%, RADIAL LEAD; Resistance:200kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 200Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1983 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R1983
Metal Film Resistor, 200Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R1983
METAL FILM RESISTOR, 200KOHM, 7W, 5%, RADIAL LEAD; Resistance:200kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 7W, 5%, RADIAL LEAD; Resistance:200kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1983
Product Name Metal Film Resistor, 200Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details