multicomp PRO Metal Film Resistor, 7.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM03WJP752B00

Description
METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 7.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1929 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
16R1929
Metal Film Resistor, 7.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro 16R1929
METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1929
Product Name Metal Film Resistor, 7.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers