multicomp PRO Wirewound Resistor, 0.75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJW75KB00

Description
WIREWOUND RESISTOR, 0.75 OHM, 2W, 5%, RADIAL; Resistance:0.75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.75 OHM, 2W, 5%, RADIAL; Resistance:0.75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1901 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1901
Wirewound Resistor, 0.75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1901
WIREWOUND RESISTOR, 0.75 OHM, 2W, 5%, RADIAL; Resistance:0.75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.75 OHM, 2W, 5%, RADIAL; Resistance:0.75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1901
Product Name Wirewound Resistor, 0.75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details