multicomp PRO Wirewound Resistor, 6.8 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJW68JB00

Description
WIREWOUND RESISTOR, 6.8 OHM, 2W, 5%, RADIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 6.8 OHM, 2W, 5%, RADIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 6.8 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1898 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1898
Wirewound Resistor, 6.8 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1898
WIREWOUND RESISTOR, 6.8 OHM, 2W, 5%, RADIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8 OHM, 2W, 5%, RADIAL; Resistance:6.8ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1898
Product Name Wirewound Resistor, 6.8 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers