The Through Hole Metal Film Resistor, MCPMR Series, features a resistance value of 7.5 Ohms with a power rating of 2 Watts and a tolerance of ±5%. It is designed to operate at a maximum working voltage of 500V and can withstand overload voltages up to 600V. The resistor has a wide operating temperature range from -55°C to +155°C, making it suitable for various applications. The construction includes a ceramic body, special metal film for resistance, and tin-plated iron end caps. It is RoHS compliant, ensuring it meets environmental standards. This resistor is ideal for projects requiring reliable performance in demanding conditions.
Through Hole Metal Film Resistor, MCPMR Series, 7.5 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58T9707 |
| Product Name | Through Hole Metal Film Resistor, Mcpmr Series, 7.5 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |