multicomp PRO Through Hole Metal Film Resistor, Mcpmr Series, 220 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro MCPMR02SJ0224A10

Description
Through Hole Metal Film Resistor, MCPMR Series, 220 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCPMR Series, 220 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcpmr Series, 220 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 58T9697 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcpmr Series, 220 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
58T9697
Through Hole Metal Film Resistor, Mcpmr Series, 220 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 58T9697
Through Hole Metal Film Resistor, MCPMR Series, 220 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCPMR Series, 220 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9697
Product Name Through Hole Metal Film Resistor, Mcpmr Series, 220 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details