multicomp PRO Fuse, Pcb, 7A, 250V, Slow Blow; Fuse Current Multicomp Pro MCPMP 7A 250V

Description
FUSE, PCB, 7A, 250V, SLOW BLOW; Fuse Current:7A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 7A, 250V, SLOW BLOW; Fuse Current:7A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 7A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6660 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 7A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6660
Fuse, Pcb, 7A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6660
FUSE, PCB, 7A, 250V, SLOW BLOW; Fuse Current:7A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 7A, 250V, SLOW BLOW; Fuse Current:7A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6660
Product Name Fuse, Pcb, 7A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers