multicomp PRO Fuse, Pcb, 3A, 250V, Slow Blow; Fuse Current Multicomp Pro MCPMP 3A 250V

Description
FUSE, PCB, 3A, 250V, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Description
FUSE, PCB, 3A, 250V, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 3A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6658 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6658
Fuse, Pcb, 3A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6658
FUSE, PCB, 3A, 250V, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 3A, 250V, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6658
Product Name Fuse, Pcb, 3A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details