multicomp PRO Float Switch, No, S/steel; Operating Pressure Max Multicomp MCPLS-045A-6VAI

Description
FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:2.5A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:Stainless Steel; Case Material:Stainless Steel;RoHS Compliant: Yes
Description
FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:2.5A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:Stainless Steel; Case Material:Stainless Steel;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, No, S/steel; Operating Pressure Max Multicomp - 51R6774 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, No, S/steel; Operating Pressure Max Multicomp
51R6774
Float Switch, No, S/steel; Operating Pressure Max Multicomp 51R6774
FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:2.5A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:Stainless Steel; Case Material:Stainless Steel;RoHS Compliant: Yes

FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:2.5A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:50VA; Body Material:Stainless Steel; Case Material:Stainless Steel;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 51R6774
Product Name Float Switch, No, S/steel; Operating Pressure Max Multicomp
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details