multicomp PRO Float Switch, No, 140V; Operating Pressure Max Multicomp Pro MCPLS-041-A-3

Description
FLOAT SWITCH, NO, 140V; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1.2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
Description
FLOAT SWITCH, NO, 140V; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1.2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, No, 140V; Operating Pressure Max Multicomp Pro - 51R6772 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, No, 140V; Operating Pressure Max Multicomp Pro
51R6772
Float Switch, No, 140V; Operating Pressure Max Multicomp Pro 51R6772
FLOAT SWITCH, NO, 140V; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1.2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

FLOAT SWITCH, NO, 140V; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1.2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 51R6772
Product Name Float Switch, No, 140V; Operating Pressure Max Multicomp Pro
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - vibration - 159300244 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Water-Level Sensors - 700S14A0A-0116 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details